Nexperia B.V. Dual N-channel 100 V, 24.5 mΩ standard level MOSFET BUK7K29-100EX

Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package with a 24.5 mΩ drain-source on-state resistance at 25 °C, rated for 29.5 A continuous drain current and 68 W total power dissipation, operating up to 175 °C junction temperature, and qualified to AEC-Q101 standard for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package with a 24.5 mΩ drain-source on-state resistance at 25 °C, rated for 29.5 A continuous drain current and 68 W total power dissipation, operating up to 175 °C junction temperature, and qualified to AEC-Q101 standard for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 100 V, 24.5 mΩ standard level MOSFET - BUK7K29-100EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 100 V, 24.5 mΩ standard level MOSFET
BUK7K29-100EX
Dual N-channel 100 V, 24.5 mΩ standard level MOSFET BUK7K29-100EX
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-2463-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2463-1-ND
FET, MOSFET Arrays 1727-2463-1-ND
Mosfet Array 2 N-Channel (Dual) 100V 29.5A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 29.5A 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2463-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2463-6-ND
FET, MOSFET Arrays 1727-2463-6-ND
Mosfet Array 2 N-Channel (Dual) 100V 29.5A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 29.5A 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2463-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2463-2-ND
FET, MOSFET Arrays 1727-2463-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 29.5A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 29.5A 68W Surface Mount LFPAK56D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1337757-BUK7K29-100EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1337757-BUK7K29-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1337757-BUK7K29-100EX
Win Source Part Number: 1337757-BUK7K29-100E X Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100V Power - Max: 68W Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: LFPAK56D Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Base Product Number: BUK7K29 Current - Continuous Drain (Id) @ 25°C: 29.5A Rds On (Max) @ Id, Vgs: 24.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 38.1nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2436pF @ 25V

Win Source Part Number: 1337757-BUK7K29-100EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100V
Power - Max: 68W
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Base Product Number: BUK7K29
Current - Continuous Drain (Id) @ 25°C: 29.5A
Rds On (Max) @ Id, Vgs: 24.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 38.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2436pF @ 25V

Buy Now Datasheet
Singapore, Singapore
Dual 100V MOSFET Transistor
289-BUK7K29-100EX
Dual 100V MOSFET Transistor 289-BUK7K29-100EX
Dual N-Ch MOSFET, 100V, 24.5mΩ, 8-Pin Product overview: BUK7K29-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K29-100EX can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 100V, 24.5mΩ, 8-Pin Product overview: BUK7K29-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K29-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK7K29-100EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K29-100EX
FET, MOSFET Arrays BUK7K29-100EX
MOSFET 2N-CH 100V 29.5A LFPAK56

MOSFET 2N-CH 100V 29.5A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K29-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K29-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K29-100EX
MOSFET 2N-CH 100V 29.5A LFPAK56D

MOSFET 2N-CH 100V 29.5A LFPAK56D

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7K29-100E/LFPAK56 D/REEL 7

MOSFET BUK7K29-100E/LFPAK56D/REEL 7

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7K29-100EX 1727-2463-1-ND 1337757-BUK7K29-100EX 289-BUK7K29-100EX BUK7K29-100EX BUK7K29-100EX BUK7K29-100EX
Product Name Dual N-channel 100 V, 24.5 mΩ standard level MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Dual 100V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 29500 milliamps 29500 milliamps
VGS(off) 20 volts
PD 68 milliwatts
Unlock Full Specs
to access all available technical data