The KAD5514P is a family of low-power, high performance 14-bit, analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5514P is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS.
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5514P is available in 72 Ld and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified across the full industrial temperature range (-40°C to +85°C).
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-QFN (7x7)
14 Bit Analog to Digital Converter 1 Input 1 SAR 48-QFN (7x7)
IC ADC 14BIT SAR 48QFN
IC ADC 14BIT SAR 48QFN
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD5514P-25Q48 | KAD5514P-25Q48-ND | KAD5514P-25Q48 | KAD5514P-25Q48 | KAD5514P-25Q48 |
| Product Name | 14-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.3000 LSB | ||||
| INL | 3.5 LSB | ||||
| Dissipation | 429 milliwatts |