The KAD5512HP is the high performance member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512HP is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS.
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512HP is available in 72 and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified across the full industrial temperature range (-40°C to +85°C).
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)
IC ADC 12BIT SAR 72QFN
IC ADC 12BIT SAR 72QFN
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD5512HP-12Q72 | KAD5512HP-12Q72-ND | KAD5512HP-12Q72 | KAD5512HP-12Q72 | KAD5512HP-12Q72 |
| Product Name | 12-Bit, 125MSPS Single-Channel ADC with LVDS/LVCMOS Outputs | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | QFN | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.7500 LSB | ||||
| INL | 2.5 LSB | ||||
| Dissipation | 345 milliwatts |