Manufacturer: Renesas Electronics America
Win Source Part Number: 205788-K0346
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-PowerWDFN
Manufacturer Device Package: 8-DFN (5x6)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 65A (Ta)
Rds On (Max) @ Id, Vgs: 1.8 mOhm @ 25A, 10V
Gate Charge (Qg) @ Vgs: 49nC @ 10V
Input Capacitance (Ciss) @ Vds: 7650pF @ 10V
Power - Max: 65W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 65A WPAK Product overview: K0346 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-K0346 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205788-K0346 | 278-K0346 |
| Product Name | Discrete Semiconductor Products | 30V 65A MOSFET Transistor |
| Polarity | N-Channel |