Infineon Technologies AG Single FETs, MOSFETs 94-3250

Description
N-Channel 30V 12A (Ta), 49A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MQ
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta), 49A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
94-3250TR-ND
Single FETs, MOSFETs 94-3250TR-ND
N-Channel 30V 12A (Ta), 49A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MQ

N-Channel 30V 12A (Ta), 49A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MQ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
94-3250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 94-3250
MOSFET N-CH 30V 12A DIRECTFET

MOSFET N-CH 30V 12A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 94-3250TR-ND 94-3250
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers