Texas Instruments Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers DRV8847SPWR

Description
Win Source Part Number: 1253335-DRV8847SPWR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 2A Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C, PWM Output Configuration: Half Bridge (4) Voltage - Load: 2.7V ~ 18V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 2.7V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53467-6,296-5346 7-1,296-53467-2 Base Product Number: DRV8847
Request a Quote Datasheet
Description
Win Source Part Number: 1253335-DRV8847SPWR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 2A Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C, PWM Output Configuration: Half Bridge (4) Voltage - Load: 2.7V ~ 18V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 2.7V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53467-6,296-5346 7-1,296-53467-2 Base Product Number: DRV8847
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253335-DRV8847SPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253335-DRV8847SPWR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253335-DRV8847SPWR
Win Source Part Number: 1253335-DRV8847SPWR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 2A Function: Driver - Fully Integrated, Control and Power Stage Interface: I2C, PWM Output Configuration: Half Bridge (4) Voltage - Load: 2.7V ~ 18V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 2.7V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53467-6,296-5346 7-1,296-53467-2 Base Product Number: DRV8847

Win Source Part Number: 1253335-DRV8847SPWR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C, PWM
Output Configuration: Half Bridge (4)
Voltage - Load: 2.7V ~ 18V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 2.7V ~ 18V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53467-6,296-53467-1,296-53467-2
Base Product Number: DRV8847

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1253335-DRV8847SPWR
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data