IC LED DRIVER RGLTR PWM 1A 20QFN Product overview: ISL97801ARZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97801ARZ-TK can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1A 20-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 777498-ISL97801ARZ-T
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 20-VFQFN Exposed Pad
Applications: Automotive, Backlight
Mounting: SMD
Voltage - Output: 32V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Analog, PWM
Family Name: ISL97801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 16V
Output Current per Channel: 1A
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): SP6691EK1-L; LT3476EUHF#TR; SP6691EK-L; LT3476EUHF#TRPBF;
Introduction Date: March 25, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR DIM 1A 20QFN
IC LED DRIVER RGLTR PWM 1A 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ISL97801ARZ-TK | ISL97801ARZ-TKTR-ND | 777498-ISL97801ARZ-TK | ISL97801ARZ-TK | ISL97801ARZ-TK |
| Product Name | 1A LED Driver IC | LED Drivers | Board Mount LED Drivers - ISL97801ARZ-TK | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Input Voltage | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |