Renesas Electronics Corporation SMBus Level 2 Battery Charger ISL88731CHRTZ

Description
The ISL88731C is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731C is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731C charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88731C provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731C provides a digital output that indicates the presence of the AC adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731C is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731C is available in Pb-Free packages.
Request a Quote Datasheet
Description
The ISL88731C is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731C is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731C charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88731C provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731C provides a digital output that indicates the presence of the AC adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731C is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731C is available in Pb-Free packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMBus Level 2 Battery Charger - ISL88731CHRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
SMBus Level 2 Battery Charger
ISL88731CHRTZ
SMBus Level 2 Battery Charger ISL88731CHRTZ
The ISL88731C is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731C is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731C charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88731C provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731C provides a digital output that indicates the presence of the AC adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731C is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731C is available in Pb-Free packages.

The ISL88731C is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731C is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifier buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731C charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88731C provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731C provides a digital output that indicates the presence of the AC adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731C is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731C is available in Pb-Free packages.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL88731CHRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL88731CHRTZ-ND
PMIC - Battery Chargers ISL88731CHRTZ-ND
IC BATT CHG LI-ION 28TQFN

IC BATT CHG LI-ION 28TQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL88731CHRTZ - 1190401-ISL88731CHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL88731CHRTZ
1190401-ISL88731CHRTZ
PMIC - PMIC - Battery Chargers - ISL88731CHRTZ 1190401-ISL88731CHRTZ
Manufacturer: Intersil Corporation Win Source Part Number: 1190401-ISL88731CHRT Z Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1190401-ISL88731CHRTZ
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Battery Chargers - ISL88731CHRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL88731CHRTZ
Battery Chargers ISL88731CHRTZ
Charger IC Lithium Ion 28-QFN (5x5)

Charger IC Lithium Ion 28-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL88731CHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL88731CHRTZ
PMIC - Battery Chargers ISL88731CHRTZ
IC BATT CHG LI-ION 28TQFN

IC BATT CHG LI-ION 28TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL88731CHRTZ ISL88731CHRTZ-ND 1190401-ISL88731CHRTZ ISL88731CHRTZ ISL88731CHRTZ
Product Name SMBus Level 2 Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL88731CHRTZ Battery Chargers PMIC - Battery Chargers
Features Lead-Free Lead-Free
Package Type QFNL 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Supply Voltage 7 to 25 volts 26 volts
Charge Current 64 to 220 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862P - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 80
Operating Temperature 85 C (185 F)
View Details
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
PMIC - Battery Chargers - MAX1501ZETE - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Features Over Voltage Protection
Charge Current 1400 mA
View Details