Automotive Catalog Standalone Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 Cell 20-VQFN -40 to 85
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1154137-BQ24105IRHLR
Series: Automotive, AEC-Q100, bqSWITCHER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 12.6V
Family Name: bq24105
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): L6924D; ISL9220IRTZ-T7A; ISL9220IRTZ-T;
Introduction Date: April 21, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24105IRHLRQ1 | 296-25154-2-ND | 1154137-BQ24105IRHLRQ1 | BQ24105IRHLRQ1 | BQ24105IRHLRQ1 | BQ24105IRHLRQ1 |
| Product Name | BQ24105-Q1 Automotive Catalog Standalone Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 Cell | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24105IRHLRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | Switching | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 |