The NBM5100ABQ is a battery energy management device that maximizes usable capacity from primary batteries in low-power, pulsed-load applications. It uses two-stage DC-DC conversion to transfer energy from a lithium battery to a storage capacitor, enabling pulsed output currents above 150 mA without direct battery loading. The regulated VDH output is programmable from 1.8 V to 3.6 V with low ripple. Standby current is 20 nA typ, and it includes an integrated fuel gauge and capacitor balancing circuit. Operates from -40 °C to +85 °C. Packaged in a 16-pin DHVQFN16 (SOT763-1), measuring 2.5 mm × 3.5 mm × 0.85 mm. Configured and monitored via I²C interface.
The NBM5100A/Bis a battery energy management device designed to maximize usable capacity from non-rechargeable, primary batteries when used in low-voltage, low-power applications requiring burst current loads. The devices overcome voltage drop and battery life limitations associated with extracting high pulse currents (Figure 1) from lithium primary batteries such as 3.6 V lithium thionyl chloride (Li-SOCl2),which are commonly used in wireless, low-power IoT sensor applications.
The NBM5100A/Bcontains two stages of high efficiency DC-DC conversion and an intelligent learning algorithm. The first stage DC-DC conversion transfers energy from the lithium battery at a low constant current to a capacitive storage element. Once charged, a second DC-DC conversion cycle utilizes this stored energy to supply a regulated voltage with high pulse load current capability on the VDH output pin. The battery is never directly subjected to large load pulse currents, resulting in a longer, more predictable battery lifetime.
The proprietary learning algorithm monitors the energy used during repetitive load pulse cycles and optimizes first stage DC-DC conversion to minimize the residual charge in the storage capacitor.
A serial interface allows a microcontroller to change default configuration settings and read-back system information.
Table 1.Related devices
Type number
-
Bus interface
-
Auto
start
-
Pulse
ILOAD
NBM5100A
I²C
Yes
≥ 150 mA
NBM5100B
SPI
No
≥ 150 mA
Figure 1.IoT pulsed load profile
Features and benefits
Applications
Figure 1. Simplified Application
| Nexperia B.V. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NBM5100ABQX |
| Product Name | Coin cell battery life booster with adaptive power optimization |
| Type | SOT763-1 SOT763-1 |