The ISL85003AFRZ-T is a 3A synchronous buck regulator with integrated high-side and low-side FETs, operating from an input voltage range of 4.5V to 18V and providing an adjustable output down to 0.8V with ±1% regulation accuracy. It operates at a fixed 500kHz switching frequency in forced continuous conduction mode (CCM) and features programmable soft-start. The device is packaged in a 12-lead 3mm x 4mm DFN and includes overcurrent, overvoltage, and thermal protection. It supports prebiased output and has an open-drain power good comparator.
IC REG BUCK ADJ 3A 12DFN Product overview: ISL85003AFRZ-T from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL85003AFRZ-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-ISL85003AFRZ-T |
| Product Name | Buck 3A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| Input Voltage | 18 volts |