Texas Instruments Buck 3.09V Step-Down DC-DC Converter IC LM3206TL/NOPB

Description
REG BUCK 3.09V 0.65A 8USMD
Request a Quote Datasheet
Description
REG BUCK 3.09V 0.65A 8USMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3206TL/NOPB - Rochester Electronics
Newburyport, MA, United States
REG BUCK 3.09V 0.65A 8USMD

REG BUCK 3.09V 0.65A 8USMD

Supplier's Site Datasheet
Singapore, Singapore
Buck 3.09V Step-Down DC-DC Converter IC
739-LM3206TL/NOPB
Buck 3.09V Step-Down DC-DC Converter IC 739-LM3206TL/NOPB
IC REG BUCK SYNC 3.09V 8USMD Product overview: LM3206TL/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.09V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.09V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3206TL/NOPB can be used for catalog matching and distributor lookup.

IC REG BUCK SYNC 3.09V 8USMD Product overview: LM3206TL/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.09V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.09V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3206TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number LM3206TL/NOPB 739-LM3206TL/NOPB
Product Name Buck 3.09V Step-Down DC-DC Converter IC
Package Type Other; BGA8
Output Voltage 3.09 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 1223380 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Boost; Step down, step up
View Details
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details