Infineon Technologies AG Buck 5V 1.8A Step-Down DC-DC Converter IC IFX91041EJV50XUMA1

Description
IC REG BUCK 5V 1.8A DSO-8-27 Product overview: IFX91041EJV50XUMA1 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IFX91041EJV50XUM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 5V 1.8A DSO-8-27 Product overview: IFX91041EJV50XUMA1 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IFX91041EJV50XUM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5V 1.8A Step-Down DC-DC Converter IC
739-IFX91041EJV50XUMA1
Buck 5V 1.8A Step-Down DC-DC Converter IC 739-IFX91041EJV50XUMA1
IC REG BUCK 5V 1.8A DSO-8-27 Product overview: IFX91041EJV50XUMA1 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IFX91041EJV50XUM A1 can be used for catalog matching and distributor lookup.

IC REG BUCK 5V 1.8A DSO-8-27 Product overview: IFX91041EJV50XUMA1 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IFX91041EJV50XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4.75V to 45V 8-Pin DSO EP - 376-IFX91041EJV50XUMA1 - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.75V to 45V 8-Pin DSO EP
376-IFX91041EJV50XUMA1
Conv DC-DC Single Step Down 4.75V to 45V 8-Pin DSO EP 376-IFX91041EJV50XUMA1
Conv DC-DC Single Step Down 4.75V to 45V 8-Pin DSO EP

Conv DC-DC Single Step Down 4.75V to 45V 8-Pin DSO EP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-IFX91041EJV50XUMA1 376-IFX91041EJV50XUMA1
Product Name Buck 5V 1.8A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4.75V to 45V 8-Pin DSO EP
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Output Voltage 5 volts 5 volts
Input Voltage 45 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Conv DC-DC Single Step Down 8V to 40V 14-Pin VSON EP T/R - 815-LM2676SD-12 - Utmel Electronic Limited
Specs
Package Type Other; 14-VDFN Exposed Pad
Output Voltage 12 volts
Input Voltage 24 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3590AMTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details