Qorvo 40V 3A DC-DC Converter IC ACT4529MYH-T1011

Description
Switching Voltage Regulators AQ 40V/3A CCCV SD DCDC QC2.0 USB AD/PD Product overview: ACT4529MYH-T1011 from Qorvo is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 3A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ACT4529MYH-T1011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators AQ 40V/3A CCCV SD DCDC QC2.0 USB AD/PD Product overview: ACT4529MYH-T1011 from Qorvo is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 3A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ACT4529MYH-T1011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A DC-DC Converter IC
739-ACT4529MYH-T1011
40V 3A DC-DC Converter IC 739-ACT4529MYH-T1011
Switching Voltage Regulators AQ 40V/3A CCCV SD DCDC QC2.0 USB AD/PD Product overview: ACT4529MYH-T1011 from Qorvo is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 3A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ACT4529MYH-T1011 can be used for catalog matching and distributor lookup.

Switching Voltage Regulators AQ 40V/3A CCCV SD DCDC QC2.0 USB AD/PD Product overview: ACT4529MYH-T1011 from Qorvo is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 3A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ACT4529MYH-T1011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-ACT4529MYH-T1011
Product Name 40V 3A DC-DC Converter IC
Package Type Other; Reel
Unlock Full Specs
to access all available technical data

Similar Products

DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBPE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers
DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details