The ISL6700IBZ is an 80V/1.25A peak half-bridge gate driver in an 8-lead SOIC package, designed to drive two N-channel MOSFETs in half-bridge configurations for telecom, datacom, and converter applications. It features independent control of high-side and low-side outputs with 25ns matching, TTL/CMOS-compatible inputs, and undervoltage protection on both supply rails. The device operates with a supply voltage range of 9V to 15V, drives a 1000pF load with typical rise and fall times of 15ns, and is RoHS compliant with a lead-free finish. Maximum junction temperature is rated up to 150°C, and it meets JEDEC MO-220 and IPC/JEDEC J-STD-020 standards.
Half Bridge Based MOSFET Driver, 1.4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6700IBZ |
| Package Type | SOICN |