Nexperia B.V. N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 BUK7Y7R2-60EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote Datasheet
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R2-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56
BUK7Y7R2-60EX
N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 BUK7Y7R2-60EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th ) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1050077-BUK7Y7R2-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1050077-BUK7Y7R2-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1050077-BUK7Y7R2-60EX
Win Source Part Number: 1050077-BUK7Y7R2-60E X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Power Dissipation (Max): 167W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): PMPB40SNA,115; BUK9609-55A,118; PMF3800SN,115; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-11419-1-ND,568-1 1419-2-ND,9340678921 15,BUK7Y7R2-60EX-ND, 568-11419-6,1727-180 5-6,568-11419-1,568- 11419-2,1727-1805-2, 568-11419-6-ND,1727- 1805-1 Base Product Number: BUK7Y7 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1050077-BUK7Y7R2-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Power Dissipation (Max): 167W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): PMPB40SNA,115; BUK9609-55A,118; PMF3800SN,115;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-11419-1-ND,568-11419-2-ND,934067892115,BUK7Y7R2-60EX-ND,568-11419-6,1727-1805-6,568-11419-1,568-11419-2,1727-1805-2,568-11419-6-ND,1727-1805-1
Base Product Number: BUK7Y7
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V SOIC MOSFET Transistor
278-BUK7Y7R2-60EX
N-Channel 60 V SOIC MOSFET Transistor 278-BUK7Y7R2-60EX
BUK7Y7R2-60E - N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y7R2-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y7R2-60EX can be used for catalog matching and distributor lookup.

BUK7Y7R2-60E - N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y7R2-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y7R2-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7Y7R2-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y7R2-60EXTR-ND
Single FETs, MOSFETs 1727-BUK7Y7R2-60EXTR-ND
N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y7R2-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y7R2-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y7R2-60EX
MOSFET N-CH 60V LFPAK56 PWR-SO8

MOSFET N-CH 60V LFPAK56 PWR-SO8

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number BUK7Y7R2-60EX 1050077-BUK7Y7R2-60EX 278-BUK7Y7R2-60EX 1727-BUK7Y7R2-60EXTR-ND BUK7Y7R2-60EX
Product Name N-channel 60 V, 7.2 mΩ standard level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
VGS(off) 20 volts
PD 167 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSN20,235-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
NPN general purpose transistor - BC850B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers