The ISL6612A is a high-frequency MOSFET driver designed for synchronous rectified buck converters, driving upper and lower N-Channel MOSFETs in core-voltage regulator applications for microprocessors. It is available in a 10-lead 3x3 mm dual flat no-lead (DFN) package with an exposed bottom thermal pad for enhanced heat sinking. The device supports gate drive voltages from 5V to 12V, features adaptive zero shoot-through protection, a 36V internal bootstrap Schottky diode, and a three-state PWM input for output stage shutdown. It operates from -40°C to 85°C ambient temperature and is RoHS compliant with Pb-free plus anneal termination. The part meets MSL classification for Pb-free reflow soldering per IPC/JEDEC J-STD-020.
ISL6612 - Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6612CRZ-T |
| Package Type | DFN10 |