Texas Instruments CSD17308Q3 30V N-Channel NexFET? Power MOSFET CSD17308Q3

Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30-V N-channel NexFET power MOSFET in a 3.3 mm × 3.3 mm VSON-CLIP package, optimized for 5-V gate drive applications with a typical RDS(on) of 8.2 mΩ at 8 V gate-source voltage and a gate charge of 3.9 nC at 4.5 V. Rated for continuous drain current of 44 A at TC=25°C, with a junction temperature range of -55°C to 150°C. Complies with RoHS and is halogen-free.

Datasheet Summary
Powered by GS/AI

30-V N-channel NexFET power MOSFET in a 3.3 mm × 3.3 mm VSON-CLIP package, optimized for 5-V gate drive applications with a typical RDS(on) of 8.2 mΩ at 8 V gate-source voltage and a gate charge of 3.9 nC at 4.5 V. Rated for continuous drain current of 44 A at TC=25°C, with a junction temperature range of -55°C to 150°C. Complies with RoHS and is halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Dallas, TX, United States
CSD17308Q3 30V N-Channel NexFET? Power MOSFET
CSD17308Q3
CSD17308Q3 30V N-Channel NexFET? Power MOSFET CSD17308Q3
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3 - 013364-CSD17308Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3
013364-CSD17308Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3 013364-CSD17308Q3
Manufacturer: Texas Instruments Win Source Part Number: 013364-CSD17308Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 44A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 5.1nC @ 4.5V Max Input Capacitance: 700pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 10.3 mOhm @ 10A, 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013364-CSD17308Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 44A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 5.1nC @ 4.5V
Max Input Capacitance: 700pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 10.3 mOhm @ 10A, 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 296-27210-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27210-1-ND
Single FETs, MOSFETs 296-27210-1-ND
N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27210-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27210-2-ND
Single FETs, MOSFETs 296-27210-2-ND
N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27210-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27210-6-ND
Single FETs, MOSFETs 296-27210-6-ND
N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 14A (Ta), 44A (Tc) 2.7W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
SMD 30V 47A MOSFET Transistor
278-CSD17308Q3
SMD 30V 47A MOSFET Transistor 278-CSD17308Q3
30V N-CH MOSFET, 47A, 8.2mR Rds On, SON, Surface Mount Product overview: CSD17308Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17308Q3 can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 47A, 8.2mR Rds On, SON, Surface Mount Product overview: CSD17308Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17308Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17308Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17308Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17308Q3
MOSFET N-CH 30V 14A/44A 8VSON

MOSFET N-CH 30V 14A/44A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17308Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17308Q3
Single FETs, MOSFETs CSD17308Q3
MOSFET N-CH 30V 14A/44A 8VSON

MOSFET N-CH 30V 14A/44A 8VSON

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 47A, 8Son; Transistor Polarity Texas Instruments - 29AH0975 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 47A, 8Son; Transistor Polarity Texas Instruments
29AH0975
Mosfet, N Ch, 30V, 47A, 8Son; Transistor Polarity Texas Instruments 29AH0975
MOSFET, N CH, 30V, 47A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0094ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

MOSFET, N CH, 30V, 47A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0094ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V NCh NexFET Pwr MOSFET

MOSFET 30V NCh NexFET Pwr MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17308Q3
Triode/MOS Tube/Transistor >> MOSFETs CSD17308Q3
30V 10.3mΩ@8V,10A 2.7W 1.8V@250uA N Channel VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

30V 10.3mΩ@8V,10A 2.7W 1.8V@250uA N Channel VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17308Q3 013364-CSD17308Q3 296-27210-1-ND 278-CSD17308Q3 CSD17308Q3 CSD17308Q3 29AH0975 CSD17308Q3 CSD17308Q3
Product Name CSD17308Q3 30V N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17308Q3 Single FETs, MOSFETs SMD 30V 47A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 30V, 47A, 8Son; Transistor Polarity Texas Instruments MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0118 ohms 0.0094 ohms 0.0103 ohms
IDSS 78000 milliamps 14000 milliamps 47000 milliamps
QG 3.9 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989769-DRV8301DCA - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers