Manufacturer: Intersil
Win Source Part Number: 070075-ISL6605CB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 070075-ISL6605CB-T |
| Product Name | PMIC - PMIC - Gate Drivers - ISL6605CB-T |
| Polarity | N-Channel |