Nexperia B.V. Single FETs, MOSFETs BUK7E1R8-40E,127

Description
N-Channel 40V 120A (Tc) 349W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 349W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-7241-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7241-ND
Single FETs, MOSFETs 1727-7241-ND
N-Channel 40V 120A (Tc) 349W (Tc) Through Hole I2PAK

N-Channel 40V 120A (Tc) 349W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-BUK7E1R8-40E,127
N-Channel MOSFET Transistor 278-BUK7E1R8-40E,127
N-channel TrenchMOS standard level FET TO-262 3-Pin Product overview: BUK7E1R8-40E,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7E1R8-40E,127 can be used for catalog matching and distributor lookup.

N-channel TrenchMOS standard level FET TO-262 3-Pin Product overview: BUK7E1R8-40E,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7E1R8-40E,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7E1R8-40E,127 - 913773-BUK7E1R8-40E,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7E1R8-40E,127
913773-BUK7E1R8-40E,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7E1R8-40E,127 913773-BUK7E1R8-40E,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913773-BUK7E1R8-40E, 127 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 349W (Tc) Through Hole I2PAK Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: I2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-7241, 568-9849-5, 568-9849-5-ND, 934066512127, BUK7E1R840E127

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913773-BUK7E1R8-40E,127
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 349W (Tc) Through Hole I2PAK
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-7241, 568-9849-5, 568-9849-5-ND, 934066512127, BUK7E1R840E127

Buy Now Datasheet
 - BUK7E1R8-40E,127 - Rochester Electronics
Newburyport, MA, United States
TRANSISTOR >30MHZ

TRANSISTOR >30MHZ

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7E1R8-40E,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7E1R8-40E,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7E1R8-40E,127
MOSFET N-CH 40V 120A I2PAK

MOSFET N-CH 40V 120A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1727-7241-ND 278-BUK7E1R8-40E,127 913773-BUK7E1R8-40E,127 BUK7E1R8-40E,127 BUK7E1R8-40E,127
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7E1R8-40E,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data