The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 2A. The ISL6292 can also work with a current-limited adapter to minimize the thermal dissipation, in which case, the ISL6292 combines the benefits of both a linear charger and a pulse charger.brbr The ISL6292 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space limited for thermal dissipation. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN or DFN packages.
Manufacturer: Intersil
Win Source Part Number: 017981-ISL6292-2CR4Z
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Medical, Consumer Electronics, Power Management
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
BATTERY CHARGER, LI-ION/POL, 70DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:5V; Battery Charge Voltage:4.2V; Charge Current:2A; IC Case / Package:QFN-EP; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16QFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6292-2CR4Z | 017981-ISL6292-2CR4Z | ISL6292-2CR4Z-ND | ISL6292-2CR4Z | ISL6292-2CR4Z | 95M4295 | ISL6292-2CR4Z |
| Product Name | Li-ion/Li Polymer Battery Charger | PMIC - PMIC - Battery Chargers - ISL6292-2CR4Z | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Battery Charger, Li-Ion/pol, 70Deg C; Battery Type Renesas | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | |||
| Package Type | QFNL; TDFN | 16-QFN (4x4) | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |||
| Supply Voltage | 7 volts | 6.5 volts | 6.5 volts | 4.2 volts | 5 volts | ||
| Accuracy | 1 % |