Renesas Electronics Corporation ISL6227IAZ

Description
Dual Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO28
Request a Quote Datasheet
Description
Dual Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6227IAZ - Rochester Electronics
Newburyport, MA, United States
Dual Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO28

Dual Switching Controller, Current-mode, 345kHz Switching Freq-Max, PDSO28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number ISL6227IAZ
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details