Renesas Electronics Corporation Voltage Reference ISL21009CFB850Z-TK

Description
Series Voltage Reference IC Fixed 5V V ±0.08% 7mA 8-SOIC
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.08% 7mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21009CFB850Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009CFB850Z-TKTR-ND
Voltage Reference ISL21009CFB850Z-TKTR-ND
Series Voltage Reference IC Fixed 5V V ±0.08% 7mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.08% 7mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ISL21009CFB850Z-TK - 1048194-ISL21009CFB850Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009CFB850Z-TK
1048194-ISL21009CFB850Z-TK
PMIC - PMIC - Voltage Reference - ISL21009CFB850Z-TK 1048194-ISL21009CFB850Z-TK
Manufacturer: Intersil Win Source Part Number: 1048194-ISL21009CFB8 50Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Voltage - Input: 5.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 180μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048194-ISL21009CFB850Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 5.5 V to 16.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 180μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009CFB850Z-TK
Precision Voltage Reference IC 693-ISL21009CFB850Z-TK
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB850Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB850Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB850Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB850Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21009CFB850Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21009CFB850Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21009CFB850Z-TK
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site
PMIC - Voltage Reference - ISL21009CFB850Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009CFB850Z-TK
PMIC - Voltage Reference ISL21009CFB850Z-TK
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21009CFB850Z-TKTR-ND 1048194-ISL21009CFB850Z-TK 693-ISL21009CFB850Z-TK ISL21009CFB850Z-TK ISL21009CFB850Z-TK
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ISL21009CFB850Z-TK Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Type Series Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; Tape & Reel (TR) SOIC SOIC
TC 5 ppm/C 5 ppm/C 5 ppm/C
IQ 0.1800 mA 0.1800 mA 0.1800 mA
Accuracy 0.0800 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2 - 859398-AD1584ARTZ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Voltage Reference - 559-UPC1944T-AZ-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-243AA
Accuracy 2.4 %
View Details