Rochester Electronics PMIC - PMIC - Voltage Reference - ADR291GRU ADR291GRU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910755-ADR291GRU Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADR291 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910755-ADR291GRU Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADR291 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR291GRU - 910755-ADR291GRU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR291GRU
910755-ADR291GRU
PMIC - PMIC - Voltage Reference - ADR291GRU 910755-ADR291GRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 910755-ADR291GRU Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADR291 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910755-ADR291GRU
Series: XFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADR291
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - ADR291GRU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR291GRU
PMIC - Voltage Reference ADR291GRU
IC VREF SERIES PREC 2.5V 8-TSSOP

IC VREF SERIES PREC 2.5V 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 910755-ADR291GRU ADR291GRU
Product Name PMIC - PMIC - Voltage Reference - ADR291GRU PMIC - Voltage Reference
Package Type Other; 8-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM285-ADJ Adjustable Micropower Voltage Reference - LM285Z/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR293GT9 - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details