Allegro MicroSystems Inc. Motion Sensor ICs A1319LUA-5-T

Description
Allegro Microsystems A1319LUA-5-T
Request a Quote Datasheet
Description
Allegro Microsystems A1319LUA-5-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 8660758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
8660758P
Motion Sensor ICs 8660758P
Allegro Microsystems A1319LUA-5-T

Allegro Microsystems A1319LUA-5-T

Supplier's Site
Motion Sensor ICs - 1709141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1709141
Motion Sensor ICs 1709141
Allegro Microsystems A1319LUA-5-T

Allegro Microsystems A1319LUA-5-T

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347234-A1319LUA-5-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1347234-A1319LUA-5-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1347234-A1319LUA-5-T
Win Source Part Number: 1347234-A1319LUA-5-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 10mA Axis: Single Voltage - Supply: 3V ~ 3.63V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A1319 Product Status: Not For New Designs

Win Source Part Number: 1347234-A1319LUA-5-T
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Bulk
Standard Package: 4,000
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 10mA
Current - Output (Max): 10mA
Axis: Single
Voltage - Supply: 3V ~ 3.63V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A1319
Product Status: Not For New Designs

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1319LUA-5-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1319LUA-5-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1319LUA-5-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 8660758P 1709141 1347234-A1319LUA-5-T A1319LUA-5-T
Product Name Motion Sensor ICs Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Standards and Certifications RoHS RoHS
Package / Mounting Sip
Sip
3-SSIP
Sensor Type Magnetic Magnetic
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.8 to 3.5 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1103LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
50 Oe Sat. Analog Sensor, 30 KOhm, MSOP - AA006-00 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details