Rochester Electronics PMIC - PMIC - Voltage Reference - ADR293FRZ ADR293FRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860369-ADR293FRZ Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.12% 5 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860369-ADR293FRZ Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.12% 5 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR293FRZ - 860369-ADR293FRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR293FRZ
860369-ADR293FRZ
PMIC - PMIC - Voltage Reference - ADR293FRZ 860369-ADR293FRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860369-ADR293FRZ Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 5V V ±0.12% 5 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860369-ADR293FRZ
Series: XFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 5V V ±0.12% 5 mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 860369-ADR293FRZ
Product Name PMIC - PMIC - Voltage Reference - ADR293FRZ
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - AD780CR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Voltage Reference - ISL21009DFB850Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
4 suppliers