Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808913-ISL12030IBZ
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Daylight Savings, SRAM
Memory Size: 128B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Timekeeping (Maximum): 18μA at 5.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: ISL12030
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: ISL12030IBZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12030IBZ can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Real Time Clock, Volatile, CMOS, PDSO8
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 808913-ISL12030IBZ | 690-ISL12030IBZ | ISL12030IBZ-ND | ISL12030IBZ | ISL12030IBZ | ISL12030IBZ | ISL12030IBZ |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12030IBZ | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |