Micro Crystal AG I²C Real-Time Clock Module RV-3028-C8

Description
Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C8 real-time clock/calendar module with an automatic backup power switchover circuit is optimized for extreme low power consumption . It provides full RTC function with programmable counters, alarm, selectable interrupt and programmable clock output functions. It features an external event input and a 32-bit UNIX Time counter. The internal EEPROM memory hosts all configuration settings and allows for additional user memory. An EEPROM Offset value allows compensating the frequency deviation of the 32.768 kHz clock. Key Specifications Interface: I²C Supply Voltage: 1.1 to 5.5 V Current Consumption: 70 nA Time Accuracy: ±1 ppm CLKOUT Frequencies: 32.768 kHz, 8192 Hz, 1024 Hz, 64 Hz, 32 Hz, 1 Hz Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.6 mm Features Extreme low power consumption: 70 nA @ 3 V Wide operating voltage range: 1.1 V to 5.5 V Time accuracy: Factory calibrated to ±1 ppm @ 25°C Backup Switch and Trickle Charge Provides year, month, date, weekday, hours, minutes and seconds 32 bit UNIX time counter External event input detection with time stamping 43 bytes non-volatile user memory, 2 bytes user RAM I²C-bus interface: 400 kHz Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Key element for power management
Request a Quote Datasheet
Description
Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C8 real-time clock/calendar module with an automatic backup power switchover circuit is optimized for extreme low power consumption . It provides full RTC function with programmable counters, alarm, selectable interrupt and programmable clock output functions. It features an external event input and a 32-bit UNIX Time counter. The internal EEPROM memory hosts all configuration settings and allows for additional user memory. An EEPROM Offset value allows compensating the frequency deviation of the 32.768 kHz clock. Key Specifications Interface: I²C Supply Voltage: 1.1 to 5.5 V Current Consumption: 70 nA Time Accuracy: ±1 ppm CLKOUT Frequencies: 32.768 kHz, 8192 Hz, 1024 Hz, 64 Hz, 32 Hz, 1 Hz Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.6 mm Features Extreme low power consumption: 70 nA @ 3 V Wide operating voltage range: 1.1 V to 5.5 V Time accuracy: Factory calibrated to ±1 ppm @ 25°C Backup Switch and Trickle Charge Provides year, month, date, weekday, hours, minutes and seconds 32 bit UNIX time counter External event input detection with time stamping 43 bytes non-volatile user memory, 2 bytes user RAM I²C-bus interface: 400 kHz Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Key element for power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Grenchen, Switzerland
I²C Real-Time Clock Module
RV-3028-C8
I²C Real-Time Clock Module RV-3028-C8
Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C8 real-time clock/calendar module with an automatic backup power switchover circuit is optimized for extreme low power consumption . It provides full RTC function with programmable counters, alarm, selectable interrupt and programmable clock output functions. It features an external event input and a 32-bit UNIX Time counter. The internal EEPROM memory hosts all configuration settings and allows for additional user memory. An EEPROM Offset value allows compensating the frequency deviation of the 32.768 kHz clock. Key Specifications Interface: I²C Supply Voltage: 1.1 to 5.5 V Current Consumption: 70 nA Time Accuracy: ±1 ppm CLKOUT Frequencies: 32.768 kHz, 8192 Hz, 1024 Hz, 64 Hz, 32 Hz, 1 Hz Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.6 mm Features Extreme low power consumption: 70 nA @ 3 V Wide operating voltage range: 1.1 V to 5.5 V Time accuracy: Factory calibrated to ±1 ppm @ 25°C Backup Switch and Trickle Charge Provides year, month, date, weekday, hours, minutes and seconds 32 bit UNIX time counter External event input detection with time stamping 43 bytes non-volatile user memory, 2 bytes user RAM I²C-bus interface: 400 kHz Automotive qualification according to AEC-Q200 available Applications IoT Wearables, Portables Health Care Metering Industrial Automotive Key element for power management

Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically sealed ceramic package with metal lid. The RV-3028-C8 real-time clock/calendar module with an automatic backup power switchover circuit is optimized for extreme low power consumption . It provides full RTC function with programmable counters, alarm, selectable interrupt and programmable clock output functions. It features an external event input and a 32-bit UNIX Time counter. The internal EEPROM memory hosts all configuration settings and allows for additional user memory. An EEPROM Offset value allows compensating the frequency deviation of the 32.768 kHz clock.

Key Specifications

  • Interface: I²C
  • Supply Voltage: 1.1 to 5.5 V
  • Current Consumption: 70 nA
  • Time Accuracy: ±1 ppm
  • CLKOUT Frequencies: 32.768 kHz, 8192 Hz, 1024 Hz, 64 Hz, 32 Hz, 1 Hz
  • Operating Temperature: -40 to +85°C
  • Package: 2.0 x 1.2 x 0.6 mm

Features

  • Extreme low power consumption: 70 nA @ 3 V
  • Wide operating voltage range: 1.1 V to 5.5 V
  • Time accuracy: Factory calibrated to ±1 ppm @ 25°C
  • Backup Switch and Trickle Charge
  • Provides year, month, date, weekday, hours, minutes and seconds
  • 32 bit UNIX time counter
  • External event input detection with time stamping
  • 43 bytes non-volatile user memory, 2 bytes user RAM
  • I²C-bus interface: 400 kHz
  • Automotive qualification according to AEC-Q200 available

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
  • Automotive
  • Key element for power management
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-3028-C8
Product Name I²C Real-Time Clock Module
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers