The CY2303SXC is a phase-aligned clock multiplier designed for high-speed clock distribution in applications such as PCs, workstations, and telecom systems. It operates within a frequency range of 10 MHz to 166.67 MHz, with the ability to provide 1vó, 2vó, and 4vó output frequencies based on the reference input. The device features an on-chip PLL that ensures low jitter, with typical period jitter specified at 80 ps. The input-to-output skew is guaranteed to be less than ±200 ps, while output-to-output skew between multiple devices is less than 400 ps. The CY2303SXC operates at 3.3 V and is 5 V tolerant on the input side, packaged in an 8-pin SOIC format suitable for commercial temperature ranges. This product is ideal for engineers seeking reliable clock multiplication and distribution solutions in high-performance environments.
IC CLOCK MULTIPLIER 8SOIC Product overview: CY2303SXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2303SXC can be used for catalog matching and distributor lookup.
"Clock Multiplier, Fanout Distribution IC 166.67MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK MULTIPLIER 8-SOIC
CLOCK MULTIPLIER, 166.67MHZ, SOIC-8; Clock IC Type:Clock Multiplier; Frequency:166.67MHz;
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY2303SXC | 448-CY2303SXC-ND | CY2303SXC | 27AC2790 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Multiplier, 166.67Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies |
| Bus Interface | LVCMOS | LVCMOS | LVCMOS | |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |
| Frequency | 41.67 MHz | 167 MHz | 167 MHz | 167 MHz |