IC CTRLR CMOS SERIAL 28-PLCC Product overview: IS82C52Z96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-IS82C52Z96 can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Manufacturer: Intersil
Win Source Part Number: 777243-IS82C52Z96
Packaging: Reel package
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Channels: 1, UART
With Modem Control: Yes
Family Name: 82C52
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): IS82C52; ID82C52Z; IP82C52Z;
Introduction Date: February 29, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
UART Interface IC W/ANNEAL PERIPH /BRG 5V 16MHZ
IC CTRLR CMOS SERIAL 28-PLCC
IC CTRLR CMOS SERIAL 28-PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-IS82C52Z96 | IS82C52Z96-ND | 777243-IS82C52Z96 | IS82C52Z96 | IS82C52Z96 | IS82C52Z96 | IS82C52Z96 |
| Product Name | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IS82C52Z96 | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps |