The AM26C32IN is a quadruple differential line receiver in a 16-pin PDIP package, operating from a single 5-V supply with a temperature range of -40 to 85°C. It features 3-state outputs, input fail-safe circuitry, a common enable, and meets ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10/V.11 standards. The device supports a ±7-V common-mode range with ±200-mV sensitivity and 60 mV typical input hysteresis. Typical propagation delay is 17 ns, and quiescent supply current is 10 mA.
Quadruple Differential Line Receiver 16-PDIP -40 to 85
Quad Diff Line Receiver, 10Mbps, 5V, 16-PDIP Product overview: AM26C32IN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32IN can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16DIP
DIFF LINE RECEIVER, RS422, DIP-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers
RS-422 Interface IC Quad RS-422A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C32IN | 710-AM26C32IN | AM26C32IN | 26AJ5132 | AM26C32IN |
| Product Name | AM26C32 Quadruple Differential Line Receiver | Quad 5V Interface Transceiver IC | Drivers, Receivers, Transceivers | Diff Line Receiver, Rs422, Dip-16; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | ||||
| # of Rx | 4 # | ||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |