Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - 54ALS138J/883 54ALS138J/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 856527-54ALS138J/883 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 856527-54ALS138J/883 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 54ALS138J/883 - 856527-54ALS138J/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 54ALS138J/883
856527-54ALS138J/883
Interface - Interface - Drivers, Receivers, Transceivers - 54ALS138J/883 856527-54ALS138J/883
Manufacturer: National Semiconductor Win Source Part Number: 856527-54ALS138J/883 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 856527-54ALS138J/883
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 856527-54ALS138J/883
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 54ALS138J/883
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Line Interface ICs - 1907217P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers