The Intersil ICL32XX devices are 3.0V to 5.5V powered RS-232 transmitters/receive
Renesas Electronics ICL3232CPZ
Renesas Electronics ICL3232CPZ
Renesas Electronics ICL3232CPZ
IC TRANSCEIVER FULL 2/2 16DIP Product overview: ICL3232CPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3232CPZ can be used for catalog matching and distributor lookup.
RS-232 Interface IC W/ANNEAL RS232 3V 2D /2R COM
TRANSCEIVER RS-232, 250KBPS, DIP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, RS232 TRANSCEIVER, 3232, DIP16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICL3232CPZ | 1967993 | 1967994P | 710-ICL3232CPZ | ICL3232CPZ | 79K6915 | 97K1854 |
| Product Name | 1µA Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | Line Interface ICs | Line Interface ICs | Interface Transceiver IC | RS-232 Interface IC | Transceiver Rs-232, 250Kbps, Dip-16; Device Type Renesas | Ic, Rs232 Transceiver, 3232, Dip16; Device Type Renesas |
| Technology | RS232 | RS232; Rs-232 | |||||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3 → 5.5 v | Other; 3V ~ 5.5V | Other; 3V | Other; 3V | ||
| Data Rate | 500 kbps | 250 kbps | |||||
| Package Type | SOIC; SSOP; TSSOP; PDIP | DIP; Pdip | Tube | PDIP-16 | |||
| Device Type | Transceiver; TTL | Transceiver; TTL | Transceiver |