The ICL3207IA is a 3.0V to 5.5V powered RS-232 transceiver with five transmitters and three receivers, designed for low-power portable applications. It meets EIA/TIA-232 and V.28/V.24 specifications at 3.0V, guarantees a minimum data rate of 250kbps, and features ±15kV ESD protection. The device is housed in a 24-lead SSOP package with an operating temperature range of -40°C to 85°C. It requires four external 0.1µF capacitors for its on-chip charge pumps and is latch-up free. Automatic powerdown is not available on this variant.
TRIPLE LINE TRANSCEIVER, PDSO24, PLASTIC, MO-150AG, SSOP-24 Product overview: ICL3207IA from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3207IA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3207IA |
| Product Name | SSOP Interface Transceiver IC |
| Device Type | Transceiver |