Dexter Research Center, Inc. Single-Channel Silicon-Based Thermopile ST120

Description
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for gas analysis, fire suppression, non-contact temperature, and horizon sensor.BenefitLow cost with high output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.4.See Thermopile Configuration Table for more options.
Request a Quote
Description
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for gas analysis, fire suppression, non-contact temperature, and horizon sensor.BenefitLow cost with high output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.4.See Thermopile Configuration Table for more options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Dexter, MI, USA
Single-Channel Silicon-Based Thermopile
ST120
Single-Channel Silicon-Based Thermopile ST120
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsE xcellent for gas analysis, fire suppression, non-contact temperature, and horizon sensor.BenefitLow cost with high output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.4.See Thermopile Configuration Table for more options.

FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsExcellent for gas analysis, fire suppression, non-contact temperature, and horizon sensor.BenefitLow cost with high output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).3.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.4.See Thermopile Configuration Table for more options.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number ST120
Product Name Single-Channel Silicon-Based Thermopile
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details