Texas Instruments CSD17577Q5A CSD17577Q5A CSD17577Q5AT

Description
CSD17577Q5A 8-VSONP -40 to 85
Request a Quote
Description
CSD17577Q5A 8-VSONP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17577Q5AT is a 30-V N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm package, designed for synchronous buck applications in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.5 mΩ at VGS = 10 V and 4.8 mΩ at VGS = 4.5 V, with a gate charge of 13 nC at 4.5 V and 2.8 nC gate-to-drain charge. The device is rated for a continuous drain current of 83 A at TC = 25°C and a pulsed drain current of 280 A. It features avalanche energy capability of 39 mJ and operates within a junction temperature range of -55°C to 150°C. The part is RoHS compliant, halogen-free, and Pb-free, with a moisture sensitivity level of 1. This variant is supplied on a 7-inch reel in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The CSD17577Q5AT is a 30-V N-channel NexFET™ power MOSFET in a SON 5 mm × 6 mm package, designed for synchronous buck applications in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.5 mΩ at VGS = 10 V and 4.8 mΩ at VGS = 4.5 V, with a gate charge of 13 nC at 4.5 V and 2.8 nC gate-to-drain charge. The device is rated for a continuous drain current of 83 A at TC = 25°C and a pulsed drain current of 280 A. It features avalanche energy capability of 39 mJ and operates within a junction temperature range of -55°C to 150°C. The part is RoHS compliant, halogen-free, and Pb-free, with a moisture sensitivity level of 1. This variant is supplied on a 7-inch reel in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Dallas, TX, United States
CSD17577Q5A CSD17577Q5A
CSD17577Q5AT
CSD17577Q5A CSD17577Q5A CSD17577Q5AT
CSD17577Q5A 8-VSONP -40 to 85

CSD17577Q5A 8-VSONP -40 to 85

Buy Now Datasheet
Singapore, Singapore
30V 5.8mOhm MOSFET Transistor
278-CSD17577Q5AT
30V 5.8mOhm MOSFET Transistor 278-CSD17577Q5AT
30V, N ch NexFET MOSFET™, single SON5x6, 5.8mOhm 8-VSONP -55 to 150 Product overview: CSD17577Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q5AT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 5.8mOhm 8-VSONP -55 to 150 Product overview: CSD17577Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5AT - 1030617-CSD17577Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5AT
1030617-CSD17577Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5AT 1030617-CSD17577Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 1030617-CSD17577Q5AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 53W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2310pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030617-CSD17577Q5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 53W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-38337-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38337-6-ND
Single FETs, MOSFETs 296-38337-6-ND
N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38337-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38337-2-ND
Single FETs, MOSFETs 296-38337-2-ND
N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38337-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38337-1-ND
Single FETs, MOSFETs 296-38337-1-ND
N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 60A (Ta) 3W (Ta), 53W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - CSD17577Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17577Q5AT
Single FETs, MOSFETs CSD17577Q5AT
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments - 29AH3832 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments
29AH3832
Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments 29AH3832
MOSFET, N CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

MOSFET, N CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V NCH NexFET

MOSFET 30V NCH NexFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17577Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17577Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17577Q5AT
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17577Q5AT 278-CSD17577Q5AT 1030617-CSD17577Q5AT 296-38337-6-ND CSD17577Q5AT 29AH3832 CSD17577Q5AT CSD17577Q5AT
Product Name CSD17577Q5A CSD17577Q5A 30V 5.8mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q5AT Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 280000 milliamps 60000 milliamps 60000 milliamps
VGS(off) 20 volts
rDS(on) 0.0058 ohms 0.0035 ohms
Package Type SON5x6 SOT3; 8-VSONP (3x3.15) 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
Unlock Full Specs
to access all available technical data