Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0548-596

Description
IC MULTIPLEXER 8X1 16SOIC
Description
IC MULTIPLEXER 8X1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-596 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0548-596
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0548-596
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HI9P0548-596
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 814-894MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 814 to 894 MHz
View Details
RF Multiplexers - 3157-LDPQ-132-33+DKR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 15 dB
View Details
Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
1870-1910 MHz/ 1950-1990 MHz Cavity Diplexer - AE1890-1970DB0045-B - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details