Marki Microwave LLC MDPX-0710, Passive MMIC 7 GHz Diplexer MDPX-0710

Description
The MDPX-0710 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 7 GHz and high frequency 10 to 26.5 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.
Request a Quote Datasheet
Description
The MDPX-0710 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 7 GHz and high frequency 10 to 26.5 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDPX-0710, Passive MMIC 7 GHz Diplexer - MDPX-0710 - Marki Microwave LLC
Morgan Hill, CA, United States
MDPX-0710, Passive MMIC 7 GHz Diplexer
MDPX-0710
MDPX-0710, Passive MMIC 7 GHz Diplexer MDPX-0710
The MDPX-0710 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 7 GHz and high frequency 10 to 26.5 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.

The MDPX-0710 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 7 GHz and high frequency 10 to 26.5 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. Low unit to unit variation allows for accurate simulations using the provided S3P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MDPX-0710
Product Name MDPX-0710, Passive MMIC 7 GHz Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-2734CH, Passive MMIC 0 - 60 GHz High Frequency Diplexer - MDPX-2734CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 60000 MHz
View Details
DPX-0508, Broadband Diplexer - DPX-0508 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 5000 to 8000 MHz
View Details
DPX-2-2, 2.05GHz Diplexer - DPX-2-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 2050 to ? MHz
View Details
Passive MMIC 11GHz Diplexer/Reflectionless Filter - MDPX-00006PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details