Skyworks Solutions, Inc. Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement Si8946BD-IS4

Description
Si8946BD-IS devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 10 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.
Request a Quote
Description
Si8946BD-IS devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 10 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-IS4 - Skyworks Solutions, Inc.
Irvine, CA, United States
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement
Si8946BD-IS4
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement Si8946BD-IS4
Si8946BD-IS devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 10 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.

Si8946BD-IS devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 10 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number Si8946BD-IS4
Product Name Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement
Package Type WB SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8900D-A01-GSR - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
 - SI4754C-A55-GMR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN32
Packing Method Tape Reel; Tape & Reel
View Details
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details