Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD674ALD AD674ALD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909602-AD674ALD Series: AD674 Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909602-AD674ALD Series: AD674 Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD674ALD
909602-AD674ALD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD674ALD 909602-AD674ALD
Manufacturer: Analog Devices Inc. Win Source Part Number: 909602-AD674ALD Series: AD674 Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909602-AD674ALD
Series: AD674
Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP
Package: Bulk
Package: 28-CDIP (0.605", 15.37mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD674ALD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD674ALD
Data Acquisition - Analog to Digital Converters (ADC) AD674ALD
12-BIT SAR ADC, PARALLEL ACCESS

12-BIT SAR ADC, PARALLEL ACCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909602-AD674ALD AD674ALD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD674ALD Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-2195-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details