Renesas Electronics Corporation RF Amplifiers - HFA3424IB96 HFA3424IB96

Description
Manufacturer: Intersil Win Source Part Number: 274096-HFA3424IB96 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 274096-HFA3424IB96 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - HFA3424IB96
274096-HFA3424IB96
RF Amplifiers - HFA3424IB96 274096-HFA3424IB96
Manufacturer: Intersil Win Source Part Number: 274096-HFA3424IB96 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 274096-HFA3424IB96
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 274096-HFA3424IB96
Product Name RF Amplifiers - HFA3424IB96
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-20-6000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 6000 MHz
Minimum Gain 32 dB
View Details
Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers