Marki Microwave LLC 11 GHz – 38 GHz GaAs Driver Amplifier AMM-7199ACH

Description
The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15-32 GHz. The amplifier has excellent return losses, gain flatness and reduced current consumption. The small die size allows it to be used in a variety of applications and has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15-32 GHz. The amplifier has excellent return losses, gain flatness and reduced current consumption. The small die size allows it to be used in a variety of applications and has built in DC-blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Morgan Hill, CA, United States
11 GHz – 38 GHz GaAs Driver Amplifier
AMM-7199ACH
11 GHz – 38 GHz GaAs Driver Amplifier AMM-7199ACH
The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15-32 GHz. The amplifier has excellent return losses, gain flatness and reduced current consumption. The small die size allows it to be used in a variety of applications and has built in DC-blocking capacitors on the input and output.

The AMM-7199 is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixer at 11-38 GHz and S diode mixer from 15-32 GHz. The amplifier has excellent return losses, gain flatness and reduced current consumption. The small die size allows it to be used in a variety of applications and has built in DC-blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7199ACH
Product Name 11 GHz – 38 GHz GaAs Driver Amplifier
Frequency Range 11000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details