Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
RENESAS ELECTRONICS CORPORATION
HA457CN -- ANALOG SWITCHES - SPECIAL PURPOSE
Renesas Electronics Corporation
Analog Switches - Special Purpose
HA457CN
Description
Video Switch IC 1 Channel 44-MQFP (10x10)
Quarktwin Technology Ltd.
Done
Datasheet
Description
Video Switch IC 1 Channel 44-MQFP (10x10)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
HA457CN
Analog Switches - Special Purpose
HA457CN
Video Switch IC 1 Channel 44-MQFP (10x10)
Video Switch IC 1 Channel 44-MQFP (10x10)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Analog Multiplexers
Product Number
HA457CN
Product Name
Analog Switches - Special Purpose
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1916897
Specs
Configuration
8x1; Single 8:1
Package Type
So
Number of Pins
16
View Details
Texas Instruments
CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4052BF3A
Specs
Configuration
2 X 1:4 MUX
Applications
Military
Supply Voltage (V
S
)
5 to 18 volts
View Details
5
suppliers
Qorvo
Band 1/3 BAW Multiplexer
QPQ1031Q
Specs
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
6 pin leadless SMT package
View Details
Nexperia B.V.
Analog Switches, Multiplexers, Demultiplexers
74HC4852PW,112
Specs
Configuration
4x1
Supply Voltage (V
S
)
2 to 6 volts
R
on
195 ohms
View Details
3
suppliers