Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 74CBTLV3257PWRG4

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
74CBTLV3257PWRG4
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 74CBTLV3257PWRG4
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V TSSOP Analog Switch and Multiplexer IC
743-74CBTLV3257PWRG4
200MHz 3.3V TSSOP Analog Switch and Multiplexer IC 743-74CBTLV3257PWRG4
4-Ch 2:1 Mux/Demux, 200MHz, 3.3V, CMOS, TSSOP Product overview: 74CBTLV3257PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3257PWRG4 can be used for catalog matching and distributor lookup.

4-Ch 2:1 Mux/Demux, 200MHz, 3.3V, CMOS, TSSOP Product overview: 74CBTLV3257PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3257PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-31466-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31466-2-ND
Signal Switches, Multiplexers, Decoders 296-31466-2-ND
Multiplexer/Demultip lexer 4 x 1:2 16-TSSOP

Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257PWRG4 - 143226-74CBTLV3257PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257PWRG4
143226-74CBTLV3257PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257PWRG4 143226-74CBTLV3257PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 143226-74CBTLV3257PW RG4 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143226-74CBTLV3257PWRG4
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3257PWRG4
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3257PWRG4
IC MUX/DEMUX 4 X 1:2 16TSSOP

IC MUX/DEMUX 4 X 1:2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257PWRG4 743-74CBTLV3257PWRG4 296-31466-2-ND 143226-74CBTLV3257PWRG4 74CBTLV3257PWRG4
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 200MHz 3.3V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257PWRG4 Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products