1 Circuit IC Switch 8:1 120Ohm 16-SSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008449-74HC4051DB,1
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 2 V to 10 V
Dual Supply Voltage(V±): ±1.5 V to 5 V
Max Switch Time (Ton,Toff): 51ns, 42ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 400nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
74HC4051; 74HCT4051 - 8-channel analog multiplexer/demultip
1 Circuit IC Switch 8:1 120Ohm 16-SSOP
IC MUX/DEMUX 8X1 16SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74HC4051DB,118-ND | 1008449-74HC4051DB,118 | 747-74HC4051DB,118 | 74HC4051DB,118 | 74HC4051DB,118 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051DB,118 | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Supply Voltage (VS) | 1.5 to 10 volts | 2 to 10 volts | 2 to ? volts | ||
| Ron | 120 ohms | 120 ohms | 6 ohms | ||
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |
| tON | 51 ns |