Renesas Electronics Corporation RF Switches F2970NCGK8

Description
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2970NCGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - F2970NCGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2970NCGK8
RF Switches F2970NCGK8
RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF/IF and RFID - RF Switches - F2970NCGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF/IF and RFID - RF Switches
F2970NCGK8
RF/IF and RFID - RF Switches F2970NCGK8
RF/IF and RFID - RF Switches

RF/IF and RFID - RF Switches

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Switches RF Switches RF Switches
Product Number 800-F2970NCGK8TR-ND F2970NCGK8 F2970NCGK8
Product Name RF Switches RF Switches RF/IF and RFID - RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 2500 MHz
Isolation 18 to 32 dB
View Details
3 suppliers
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details