Skyworks Solutions, Inc. GaAs SPDT Switch 100 MHz–2.5 GHz SKY13278-313LF

Description
The SKY13278-313LF is a pHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 100 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13278-313LF are fully bilateral.
Request a Quote Datasheet
Description
The SKY13278-313LF is a pHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 100 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13278-313LF are fully bilateral.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs SPDT Switch 100 MHz–2.5 GHz
SKY13278-313LF
GaAs SPDT Switch 100 MHz–2.5 GHz SKY13278-313LF
The SKY13278-313LF is a pHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 100 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13278-313LF are fully bilateral.

The SKY13278-313LF is a pHEMT GaAs FET IC high linearity SPDT switch. This wideband switch has been designed for use from 100 MHz to 2.5 GHz, where extremely high linearity, low control voltage, high isolation, low insertion loss and ultra-miniature package size are required. It can be controlled with positive, negative or a combination of both voltages. The RF signal paths within the SKY13278-313LF are fully bilateral.

Supplier's Site
RF Switches - 863-1641-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1641-2-ND
RF Switches 863-1641-2-ND
RF Switch IC SPDT 2.5GHz 50Ohm 6-DFN (2x3)

RF Switch IC SPDT 2.5GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet
RF Switches - 863-1641-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1641-6-ND
RF Switches 863-1641-6-ND
RF Switch IC SPDT 2.5GHz 50Ohm 6-DFN (2x3)

RF Switch IC SPDT 2.5GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet
RF Switches - 863-1641-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1641-1-ND
RF Switches 863-1641-1-ND
RF Switch IC SPDT 2.5GHz 50Ohm 6-DFN (2x3)

RF Switch IC SPDT 2.5GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet
RF Switches - SKY13278-313LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13278-313LF
RF Switches SKY13278-313LF
RF Switch IC SPDT 2.5 GHz 50Ohm 6-DFN (2x3)

RF Switch IC SPDT 2.5 GHz 50Ohm 6-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13278-313LF 863-1641-2-ND SKY13278-313LF
Product Name GaAs SPDT Switch 100 MHz–2.5 GHz RF Switches RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-VDFN Exposed Pad Surface Mount
Frequency Range 100 to 2500 MHz 100 to 2500 MHz 100 to 2500 MHz
Isolation 18 to 32 dB 18 dB 18 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified) - SKYA21001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
3 suppliers
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY19260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
0.3 to 5.0 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12245-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 5000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
5 suppliers