Renesas Electronics Corporation RF Switches F2932NBGP

Description
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3586-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3586-ND
RF Switches 800-3586-ND
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - F2932NBGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2932NBGP
RF Switches F2932NBGP
RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)

Buy Now Datasheet
Rf Switch, Sp2T, 50Mhz-8Ghz, Qfn-16; Frequency Min Renesas - 46AC8837 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Sp2T, 50Mhz-8Ghz, Qfn-16; Frequency Min Renesas
46AC8837
Rf Switch, Sp2T, 50Mhz-8Ghz, Qfn-16; Frequency Min Renesas 46AC8837
RF SWITCH, SP2T, 50MHZ-8GHZ, QFN-16; Frequency Min:50MHz; Frequency Max:8GHz; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RF SWITCH, SP2T, 50MHZ-8GHZ, QFN-16; Frequency Min:50MHz; Frequency Max:8GHz; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number 800-3586-ND F2932NBGP 46AC8837
Product Name RF Switches RF Switches Rf Switch, Sp2T, 50Mhz-8Ghz, Qfn-16; Frequency Min Renesas
Package Type Surface Mount; 16-VQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 8000 MHz 50 to 8000 MHz 50 to 8000 MHz
Insertion Loss 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
RF Switches - 2312-CMD235C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details