Qorvo
RF Switches
CMD235C4
Description
DC - 20 GHZ SP5T SWITCH
Request a Quote
Email Supplier
Datasheet
Description
DC - 20 GHZ SP5T SWITCH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2312-CMD235C4TR-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Surface Mount; 24-VFQFN Exposed Pad
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
0.0 to 18000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 18-PowerTQFN
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
8000 to 12000 MHz
View Details
Package Type
Surface Mount; QFN, 30L
Frequency Range
400 to 2700 MHz
Isolation
23 to 35 dB
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency Range
500 to 5000 MHz
Insertion Loss
15 dB
Isolation
45 dB
View Details