Siglent Technologies NA, Inc. RF Switch Systems- Mechanical Switch SSU5503A

Description
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches. Key Features Maximum frequency: 18 GHz/ 26.5 GHz/ 50 GHz 1 to 4 SPDT switches or 1 to 2 SP6T switch configurations SCPI Controllable via VISA and EasySSU software USB Connectivity Size: W×H×D=153×62.4×137.5 mm RF connector: SMA female or 2.4mm female SPDT is a Single Pole, Dual Throw switch where 1 common terminal is switched to 1 of the 2 numbered terminals. SP6T is a Single Pole, 6 Throw switch where 1 common terminal is switched to 1 of the 6 numbered terminals.
Request a Quote
Description
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches. Key Features Maximum frequency: 18 GHz/ 26.5 GHz/ 50 GHz 1 to 4 SPDT switches or 1 to 2 SP6T switch configurations SCPI Controllable via VISA and EasySSU software USB Connectivity Size: W×H×D=153×62.4×137.5 mm RF connector: SMA female or 2.4mm female SPDT is a Single Pole, Dual Throw switch where 1 common terminal is switched to 1 of the 2 numbered terminals. SP6T is a Single Pole, 6 Throw switch where 1 common terminal is switched to 1 of the 6 numbered terminals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSU5503A is a 50 GHz mechanical switch with three independent single-pole double-throw switches, designed for expanding test ports in microwave and millimeter wave systems. It features 2.4 mm female RF connectors, USB control, and a switching time of less than 10 ms. The housing measures 153 mm × 62.4 mm × 137.5 mm and weighs approximately 890 g. It operates from -25 ℃ to 65 ℃ and supports a switch life of 2 million cycles. Insertion loss is less than 0.3 dB from DC to 6 GHz, increasing to less than 1.1 dB at 40 to 50 GHz, with VSWR under 1.3 across the band and isolation below 70 dB above 6 GHz.

Datasheet Summary
Powered by GS/AI

The SSU5503A is a 50 GHz mechanical switch with three independent single-pole double-throw switches, designed for expanding test ports in microwave and millimeter wave systems. It features 2.4 mm female RF connectors, USB control, and a switching time of less than 10 ms. The housing measures 153 mm × 62.4 mm × 137.5 mm and weighs approximately 890 g. It operates from -25 ℃ to 65 ℃ and supports a switch life of 2 million cycles. Insertion loss is less than 0.3 dB from DC to 6 GHz, increasing to less than 1.1 dB at 40 to 50 GHz, with VSWR under 1.3 across the band and isolation below 70 dB above 6 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
North Plains, OR, United States
RF Switch Systems- Mechanical Switch
SSU5503A
RF Switch Systems- Mechanical Switch SSU5503A
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches. Key Features Maximum frequency: 18 GHz/ 26.5 GHz/ 50 GHz 1 to 4 SPDT switches or 1 to 2 SP6T switch configurations SCPI Controllable via VISA and EasySSU software USB Connectivity Size: W×H×D=153×62.4×137.5 mm RF connector: SMA female or 2.4mm female SPDT is a Single Pole, Dual Throw switch where 1 common terminal is switched to 1 of the 2 numbered terminals. SP6T is a Single Pole, 6 Throw switch where 1 common terminal is switched to 1 of the 6 numbered terminals.

In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches.

Key Features

  • Maximum frequency: 18 GHz/ 26.5 GHz/ 50 GHz
  • 1 to 4 SPDT switches or 1 to 2 SP6T switch configurations
  • SCPI Controllable via VISA and EasySSU software
  • USB Connectivity
  • Size: W×H×D=153×62.4×137.5mm
  • RF connector: SMA female or 2.4mm female
  • SPDT is a Single Pole, Dual Throw switch where 1 common terminal is switched to 1 of the 2 numbered terminals.
  • SP6T is a Single Pole, 6 Throw switch where 1 common terminal is switched to 1 of the 6 numbered terminals.
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category RF Switches
Product Number SSU5503A
Product Name RF Switch Systems- Mechanical Switch
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 50000 MHz
Insertion Loss 0.2000 to 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details